Texas Instruments Standard Linear and Logic Ic, Hot Swap Controller; Controller Applications Texas Instruments TPS2410PW

Description
IC, HOT SWAP CONTROLLER; Controller Applications:High Availability Systems, N+1 Power Supplies, Server Blades, Telecom Systems; Input Voltage:16.5V; Supply Voltage Min:3V; Supply Voltage Max:16.5V; Controller IC Case Style:TSSOP; No.RoHS Compliant: Yes
Description
IC, HOT SWAP CONTROLLER; Controller Applications:High Availability Systems, N+1 Power Supplies, Server Blades, Telecom Systems; Input Voltage:16.5V; Supply Voltage Min:3V; Supply Voltage Max:16.5V; Controller IC Case Style:TSSOP; No.RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Hot Swap Controller; Controller Applications Texas Instruments - 29AH8092 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Hot Swap Controller; Controller Applications Texas Instruments
29AH8092
Ic, Hot Swap Controller; Controller Applications Texas Instruments 29AH8092
IC, HOT SWAP CONTROLLER; Controller Applications:High Availability Systems, N+1 Power Supplies, Server Blades, Telecom Systems; Input Voltage:16.5V; Supply Voltage Min:3V; Supply Voltage Max:16.5V; Controller IC Case Style:TSSOP; No.RoHS Compliant: Yes

IC, HOT SWAP CONTROLLER; Controller Applications:High Availability Systems, N+1 Power Supplies, Server Blades, Telecom Systems; Input Voltage:16.5V; Supply Voltage Min:3V; Supply Voltage Max:16.5V; Controller IC Case Style:TSSOP; No.RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 29AH8092
Product Name Ic, Hot Swap Controller; Controller Applications Texas Instruments
Supply Voltage Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-89553012A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Line Interface ICs - 1900843 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Interface Transceiver IC - 872-DWM3000TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details