Manufacturer: Texas Instruments
Win Source Part Number: 048108-TPS2393APWRG4
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: EN, /FAULT, FLTTIME, INSA, INSB, IRAMP, OVLO, /PG, UVLO
Family Name: TPS2393A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: -80 V to -20 V
Operating Supply Current: 1.05mA
Alternative Parts (Cross-Reference): MAX5921BESA+; MAX5921FESA+T; MAX5949BESA-T; MAX5948AESA+;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 048108-TPS2393APWRG4 |
| Product Name | PMIC - PMIC - Hot Swap Controllers - TPS2393APWRG4 |
| Output Options | Inverting |