Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC POWER SUPPLIES
TEXAS INSTRUMENTS
TPS2390DGKR -- TPS2390 SIMPLE -48V HOT SWAP CONTROLLER
Texas Instruments
TPS2390 Simple -48V Hot Swap Controller
TPS2390DGKR
Description
Simple -48V Hot Swap Controller 8-VSSOP -40 to 85
Texas Instruments
Done
Request a Quote
Email Supplier
Datasheet
Description
Simple -48V Hot Swap Controller 8-VSSOP -40 to 85
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Texas Instruments
Dallas, TX, United States
TPS2390 Simple -48V Hot Swap Controller
TPS2390DGKR
TPS2390 Simple -48V Hot Swap Controller
TPS2390DGKR
Simple -48V Hot Swap Controller 8-VSSOP -40 to 85
Simple -48V Hot Swap Controller 8-VSSOP -40 to 85
Buy Now
Datasheet
Technical Specifications
Texas Instruments
Product Category
IC Power Supplies
Product Number
TPS2390DGKR
Product Name
TPS2390 Simple -48V Hot Swap Controller
Package Type
Other; VSSOP
Unlock Full Specs
to access all available technical data
Related Documents
Reference Designs
TPS2393 200W ATCA Hot Swap Reference Design
Similar Products
Texas Instruments
CSD87333Q3D High Duty Cycle Synchronous Buck NexFET™ 3x3 Power Block
CSD87333Q3D
Specs
Operating Temperature
-55 to 150 C (-67 to 302 F)
View Details
Texas Instruments
DCP010512B Miniature, 1W Isolated Unregulated DC/DC Converters
DCP010512BP
Specs
Package Type
Other; PDIP,SOP
Features
Single Output,Unregulated,1kV Isolation,1W
Output Voltage
11.4 to 12.6 volts
View Details
3
suppliers
Texas Instruments
UC1524A Advanced Regulating Pulse Width Modulators
5962-8764502EA
Specs
Package Type
Other; CDIP,LCCC
Features
Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Texas Instruments
LM25069 Positive Low Voltage Power Limiting Hot Swap Controller
LM25069PMME-1/NOPB
Specs
Package Type
Other; VSSOP
Input Voltage
2.9 to 17 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details