Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2390DGKR TPS2390DGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 213330-TPS2390DGKR Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: EN, /FAULT, FLTTIME, IRAMP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: -80 V to -36 V Operating Supply Current: 700μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213330-TPS2390DGKR Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: EN, /FAULT, FLTTIME, IRAMP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: -80 V to -36 V Operating Supply Current: 700μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2390DGKR - 213330-TPS2390DGKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2390DGKR
213330-TPS2390DGKR
PMIC - PMIC - Hot Swap Controllers - TPS2390DGKR 213330-TPS2390DGKR
Manufacturer: Texas Instruments Win Source Part Number: 213330-TPS2390DGKR Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: EN, /FAULT, FLTTIME, IRAMP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: -80 V to -36 V Operating Supply Current: 700μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213330-TPS2390DGKR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault, UVLO
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: EN, /FAULT, FLTTIME, IRAMP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: -80 V to -36 V
Operating Supply Current: 700μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 213330-TPS2390DGKR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2390DGKR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897800 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details