Texas Instruments High-Performance Analog Power Over Ethernet (PoE) Controllers TPS2388RTQT

Description
Power Over Ethernet Controller 8 Channel 802.3at (PoE) 56-QFN (8x8)
Request a Quote Datasheet
Description
Power Over Ethernet Controller 8 Channel 802.3at (PoE) 56-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 296-47429-2-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-47429-2-ND
Power Over Ethernet (PoE) Controllers 296-47429-2-ND
Power Over Ethernet Controller 8 Channel 802.3at (PoE) 56-QFN (8x8)

Power Over Ethernet Controller 8 Channel 802.3at (PoE) 56-QFN (8x8)

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-47429-1-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-47429-1-ND
Power Over Ethernet (PoE) Controllers 296-47429-1-ND
Power Over Ethernet Controller 8 Channel 802.3at (PoE) 56-QFN (8x8)

Power Over Ethernet Controller 8 Channel 802.3at (PoE) 56-QFN (8x8)

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-47429-6-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-47429-6-ND
Power Over Ethernet (PoE) Controllers 296-47429-6-ND
Power Over Ethernet Controller 8 Channel 802.3at (PoE) 56-QFN (8x8)

Power Over Ethernet Controller 8 Channel 802.3at (PoE) 56-QFN (8x8)

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2388RTQT - TPS2388RTQT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2388RTQT
TPS2388RTQT
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2388RTQT TPS2388RTQT
Manufacturer: Texas Instruments Win Source Part Number: 1272258-TPS2388RTQT Packaging: Reel Type: Controller (PSE) Internal Switch(s): No Number of Channels: 8 Standards: 802.3at (PoE) Auxiliary Sense: No Categories: Integrated Circuits Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Maximum Power: 670mW

Manufacturer: Texas Instruments
Win Source Part Number: 1272258-TPS2388RTQT
Packaging: Reel
Type: Controller (PSE)
Internal Switch(s): No
Number of Channels: 8
Standards: 802.3at (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Maximum Power: 670mW

Buy Now
PMIC - Power Over Ethernet (PoE) Controllers - TPS2388RTQT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS2388RTQT
PMIC - Power Over Ethernet (PoE) Controllers TPS2388RTQT
IC POE CNTRL 8 CHANNEL 56QFN

IC POE CNTRL 8 CHANNEL 56QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS2388RTQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS2388RTQT
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS2388RTQT
IC POE CNTRL 8 CHANNEL 56QFN

IC POE CNTRL 8 CHANNEL 56QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 296-47429-2-ND TPS2388RTQT TPS2388RTQT TPS2388RTQT
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2388RTQT PMIC - Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3at
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3462-E01-GM-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details