Manufacturer: Texas Instruments
Win Source Part Number: 1272257-TPS2388RTQR
Packaging: Reel
Type: Controller (PSE)
Internal Switch(s): No
Number of Channels: 8
Standards: 802.3at (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Maximum Power: 670mW
Power Over Ethernet Controller 8 Channel 802.3at (PoE) 56-QFN (8x8)
Power Over Ethernet Controller 8 Channel 802.3at (PoE) 56-QFN (8x8)
Power Over Ethernet Controller 8 Channel 802.3at (PoE) 56-QFN (8x8)
IC POE CNTRL 8 CHANNEL 56QFN
IC POE CNTRL 8 CHANNEL 56QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | TPS2388RTQR | 296-TPS2388RTQRTR-ND | TPS2388RTQR | TPS2388RTQR |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2388RTQR | Power Over Ethernet (PoE) Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers | PMIC - Power Over Ethernet (PoE) Controllers |
| Compliance / Approvals | IEEE 802.3at |