Texas Instruments High-Performance Analog Power Over Ethernet (PoE) Controllers TPS23882RTQR

Description
Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 56-VQFN (8x8)
Request a Quote Datasheet
Description
Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 56-VQFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 296-TPS23882RTQRTR-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-TPS23882RTQRTR-ND
Power Over Ethernet (PoE) Controllers 296-TPS23882RTQRTR-ND
Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 56-VQFN (8x8)

Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 56-VQFN (8x8)

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-TPS23882RTQRCT-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-TPS23882RTQRCT-ND
Power Over Ethernet (PoE) Controllers 296-TPS23882RTQRCT-ND
Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 56-VQFN (8x8)

Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 56-VQFN (8x8)

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-TPS23882RTQRDKR-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-TPS23882RTQRDKR-ND
Power Over Ethernet (PoE) Controllers 296-TPS23882RTQRDKR-ND
Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 56-VQFN (8x8)

Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 56-VQFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS23882RTQR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS23882RTQR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS23882RTQR
Win Source Part Number: 1356601-TPS23882RTQR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 39 pct. Type: Controller (PSE) MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VQFN (8x8) Base Product Number: TPS23882 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Power - Max: 30 W Current - Supply: 10mA Number of Channels: 8 Internal Switch(s): No Standards: 802.3at (PoE+), 802.3af (PoE), 802.3bt Auxiliary Sense: No

Win Source Part Number: 1356601-TPS23882RTQR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 39 pct.
Type: Controller (PSE)
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-VQFN (8x8)
Base Product Number: TPS23882
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Power - Max: 30 W
Current - Supply: 10mA
Number of Channels: 8
Internal Switch(s): No
Standards: 802.3at (PoE+), 802.3af (PoE), 802.3bt
Auxiliary Sense: No

Buy Now Datasheet
PMIC - Power Over Ethernet (PoE) Controllers - TPS23882RTQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS23882RTQR
PMIC - Power Over Ethernet (PoE) Controllers TPS23882RTQR
IC POWER MANAGEMENT

IC POWER MANAGEMENT

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS23882RTQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS23882RTQR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS23882RTQR
IC POWER MANAGEMENT

IC POWER MANAGEMENT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 296-TPS23882RTQRTR-ND TPS23882RTQR TPS23882RTQR TPS23882RTQR
Product Name Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 863-SI3474B-A02-IMRTR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 50 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details