Silicon Labs Interface and Switching Regulator Si3402

Description
The Si3402 is a complete power supply solution for power over Ethernet (PoE) powered device (PD) applications. The Si3402 PoE PD device is IEEE 802.3.af compliant. The Si3402 is the industry’s most highly-integrated, IEEE 802.3 clause 33 compliant, PoE PD interface and pulse-width-modulate d (PWM) switching regulator. By setting a new bar for device integration, lowest overall BOM cost, efficiency and reliability, the Si3402 enables designers to easily add PoE functionality to their Ethernet products. When connected in a PoE-enabled system, such as a wireless access point or VoIP phone, the Si3402 converts the high voltage (typically ±48 V) supplied over Ethernet copper UTP cabling into a regulated, low-voltage dc supply. In addition, the Si3402 combines all the required IEEE 802.3 clause 33 detection, classification and hot swap interfaces with a complete, high efficiency, PWM switching regulator, including programmable soft start.
Description
The Si3402 is a complete power supply solution for power over Ethernet (PoE) powered device (PD) applications. The Si3402 PoE PD device is IEEE 802.3.af compliant. The Si3402 is the industry’s most highly-integrated, IEEE 802.3 clause 33 compliant, PoE PD interface and pulse-width-modulate d (PWM) switching regulator. By setting a new bar for device integration, lowest overall BOM cost, efficiency and reliability, the Si3402 enables designers to easily add PoE functionality to their Ethernet products. When connected in a PoE-enabled system, such as a wireless access point or VoIP phone, the Si3402 converts the high voltage (typically ±48 V) supplied over Ethernet copper UTP cabling into a regulated, low-voltage dc supply. In addition, the Si3402 combines all the required IEEE 802.3 clause 33 detection, classification and hot swap interfaces with a complete, high efficiency, PWM switching regulator, including programmable soft start.

Suppliers

Company
Product
Description
Supplier Links
Interface and Switching Regulator - Si3402 - Silicon Labs
Austin, TX, USA
Interface and Switching Regulator
Si3402
Interface and Switching Regulator Si3402
The Si3402 is a complete power supply solution for power over Ethernet (PoE) powered device (PD) applications. The Si3402 PoE PD device is IEEE 802.3.af compliant. The Si3402 is the industry’s most highly-integrated, IEEE 802.3 clause 33 compliant, PoE PD interface and pulse-width-modulate d (PWM) switching regulator. By setting a new bar for device integration, lowest overall BOM cost, efficiency and reliability, the Si3402 enables designers to easily add PoE functionality to their Ethernet products. When connected in a PoE-enabled system, such as a wireless access point or VoIP phone, the Si3402 converts the high voltage (typically ±48 V) supplied over Ethernet copper UTP cabling into a regulated, low-voltage dc supply. In addition, the Si3402 combines all the required IEEE 802.3 clause 33 detection, classification and hot swap interfaces with a complete, high efficiency, PWM switching regulator, including programmable soft start.

The Si3402 is a complete power supply solution for power over Ethernet (PoE) powered device (PD) applications. The Si3402 PoE PD device is IEEE 802.3.af compliant.

The Si3402 is the industry’s most highly-integrated, IEEE 802.3 clause 33 compliant, PoE PD interface and pulse-width-modulated (PWM) switching regulator. By setting a new bar for device integration, lowest overall BOM cost, efficiency and reliability, the Si3402 enables designers to easily add PoE functionality to their Ethernet products. When connected in a PoE-enabled system, such as a wireless access point or VoIP phone, the Si3402 converts the high voltage (typically ±48 V) supplied over Ethernet copper UTP cabling into a regulated, low-voltage dc supply. In addition, the Si3402 combines all the required IEEE 802.3 clause 33 detection, classification and hot swap interfaces with a complete, high efficiency, PWM switching regulator, including programmable soft start.

Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Power over Ethernet (PoE) Controllers
Product Number Si3402
Product Name Interface and Switching Regulator
Applications Access Point; RFID; VoIP; Video / Cameras
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-4476-2-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Power Over Ethernet (PoE) Controllers - 150-PD69200C-021413-TR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details