The TPS23861PWR is a Power over Ethernet (PoE) controller designed to manage four IEEE802.3at ports automatically, requiring no external control. It detects powered devices (PDs) with valid signatures, assesses their power needs based on classification, and applies power accordingly. The device supports two-event classification for type-2 PDs and features an external FET architecture that allows for flexibility in design, balancing size, efficiency, and cost. This controller operates in both automatic and semi-automatic modes, with the latter allowing for I²C control for enhanced monitoring and power management. It complies with the 400-ms T_PON specification in both modes. The TPS23861PWR is packaged in a 28-pin TSSOP format, with a body size of 9.8 mm x 6.6 mm, and operates over a temperature range of -40°C to 125°C. It is suitable for applications such as Ethernet switches, routers, surveillance systems, and PoE pass-through systems.
Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 28-TSSOP
Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 28-TSSOP
Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 28-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 108626-TPS23861PWR
Packaging: Reel - TR
Type: Controller (PSE)
Number of Channels: 4
Standards: 802.3at (PoE+), 802.3af (PoE)
Family Name: TPS23861
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Maximum Power Dissipation: 25.5W
Supply Voltage - Operating: 44 V to 57 V
Operating Supply Current: 3.5mA
Alternative Parts (Cross-Reference): MAX5984BETI+; Si3453A-B02-GM; Si3453D-B02-GMR; Si3453-B02-GM;
Introduction Date: September 03, 2015
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
IC POE CNTRL 4 CHANNEL 28TSSOP
IC POE CNTRL 4 CHANNEL 28TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | 296-TPS23861PWRTR-ND | TPS23861PWR | TPS23861PWR | TPS23861PWR |
| Product Name | Power Over Ethernet (PoE) Controllers | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23861PWR | PMIC - Power Over Ethernet (PoE) Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers |
| Compliance / Approvals | IEEE 802.3af; IEEE 802.3at |