Silicon Labs PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3452C-B02-GMR SI3452C-B02-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 810470-SI3452C-B02-G MR Packaging: Reel Type: Controller (PSE) Power - Max: 40W Current - Supply: 3.7mA Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Part Status: Obsolete (End Of Life) Auxiliary Sense: No Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 45V ~ 57V Part Number Series: SI3452
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 810470-SI3452C-B02-G MR Packaging: Reel Type: Controller (PSE) Power - Max: 40W Current - Supply: 3.7mA Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Part Status: Obsolete (End Of Life) Auxiliary Sense: No Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 45V ~ 57V Part Number Series: SI3452
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3452C-B02-GMR - SI3452C-B02-GMR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3452C-B02-GMR
SI3452C-B02-GMR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3452C-B02-GMR SI3452C-B02-GMR
Manufacturer: Silicon Labs Win Source Part Number: 810470-SI3452C-B02-G MR Packaging: Reel Type: Controller (PSE) Power - Max: 40W Current - Supply: 3.7mA Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Part Status: Obsolete (End Of Life) Auxiliary Sense: No Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 45V ~ 57V Part Number Series: SI3452

Manufacturer: Silicon Labs
Win Source Part Number: 810470-SI3452C-B02-GMR
Packaging: Reel
Type: Controller (PSE)
Power - Max: 40W
Current - Supply: 3.7mA
Internal Switch(s): Yes
Number of Channels: 4
Standards: 802.3at (PoE+), 802.3af (PoE)
Part Status: Obsolete (End Of Life)
Auxiliary Sense: No
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 45V ~ 57V
Part Number Series: SI3452

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number SI3452C-B02-GMR
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3452C-B02-GMR
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3453A-B02-GM-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Power Over Ethernet (PoE) Controllers - 150-PD77020-011000-ND - DigiKey
Specs
Input Voltage 3 to 3.6 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details
Power over Ethernet (PoE) - 5073-POE1GAT-EXT-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Features Short Circuit Protection
Data Rate 10 to 1000 Mbps
View Details