Texas Instruments High-Performance Analog PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23851DCE TPS23851DCE

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272255-TPS23851DCE Packaging: Tube Type: Controller (PSE) Operating Temperature Range: -20°C ~ 85°C Package: 36-BSOP (0.295", 7.50mm Width) Power - Max: 34.2W Operating Supply Voltage: 44 V ~ 57 V Internal Switch(s): No Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Part Status: Obsolete(EOL) Family Name: TPS23851 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Homepage: www.ti.com Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): MAX5952AEAX+CK8; LTC4259ACGW-1#TR; LTC4259CGW; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272255-TPS23851DCE Packaging: Tube Type: Controller (PSE) Operating Temperature Range: -20°C ~ 85°C Package: 36-BSOP (0.295", 7.50mm Width) Power - Max: 34.2W Operating Supply Voltage: 44 V ~ 57 V Internal Switch(s): No Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Part Status: Obsolete(EOL) Family Name: TPS23851 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Homepage: www.ti.com Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): MAX5952AEAX+CK8; LTC4259ACGW-1#TR; LTC4259CGW; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23851DCE - TPS23851DCE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23851DCE
TPS23851DCE
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23851DCE TPS23851DCE
Manufacturer: Texas Instruments Win Source Part Number: 1272255-TPS23851DCE Packaging: Tube Type: Controller (PSE) Operating Temperature Range: -20°C ~ 85°C Package: 36-BSOP (0.295", 7.50mm Width) Power - Max: 34.2W Operating Supply Voltage: 44 V ~ 57 V Internal Switch(s): No Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Part Status: Obsolete(EOL) Family Name: TPS23851 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Homepage: www.ti.com Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): MAX5952AEAX+CK8; LTC4259ACGW-1#TR; LTC4259CGW; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272255-TPS23851DCE
Packaging: Tube
Type: Controller (PSE)
Operating Temperature Range: -20°C ~ 85°C
Package: 36-BSOP (0.295", 7.50mm Width)
Power - Max: 34.2W
Operating Supply Voltage: 44 V ~ 57 V
Internal Switch(s): No
Number of Channels: 4
Standards: 802.3at (PoE+), 802.3af (PoE)
Part Status: Obsolete(EOL)
Family Name: TPS23851
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 36-SSOP
Alternative Parts (Cross-Reference): MAX5952AEAX+CK8; LTC4259ACGW-1#TR; LTC4259CGW;
Introduction Date: June 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-27845-5-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-27845-5-ND
Power Over Ethernet (PoE) Controllers 296-27845-5-ND
Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 36-SSOP

Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 36-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS23851DCE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS23851DCE
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS23851DCE
IC POE CNTRL 4 CHANNEL 36SSOP

IC POE CNTRL 4 CHANNEL 36SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number TPS23851DCE 296-27845-5-ND TPS23851DCE
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23851DCE Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-1841-5-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details