Texas Instruments High-Performance Analog PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2384PAPG4 TPS2384PAPG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111469-TPS2384PAPG4 Packaging: Tray Type: Controller (PSE) Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-HTQFP (10x10) Maximum Power Dissipation: 15.4W Supply Voltage - Operating: 44 V to 57 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111469-TPS2384PAPG4 Packaging: Tray Type: Controller (PSE) Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-HTQFP (10x10) Maximum Power Dissipation: 15.4W Supply Voltage - Operating: 44 V to 57 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2384PAPG4 - TPS2384PAPG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2384PAPG4
TPS2384PAPG4
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2384PAPG4 TPS2384PAPG4
Manufacturer: Texas Instruments Win Source Part Number: 1111469-TPS2384PAPG4 Packaging: Tray Type: Controller (PSE) Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-HTQFP (10x10) Maximum Power Dissipation: 15.4W Supply Voltage - Operating: 44 V to 57 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111469-TPS2384PAPG4
Packaging: Tray
Type: Controller (PSE)
Internal Switch(s): Yes
Number of Channels: 4
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-HTQFP (10x10)
Maximum Power Dissipation: 15.4W
Supply Voltage - Operating: 44 V to 57 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - TPS2384PAPG4-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
TPS2384PAPG4-ND
Power Over Ethernet (PoE) Controllers TPS2384PAPG4-ND
Power Over Ethernet Controller 4 Channel 802.3af (PoE) 64-HTQFP (10x10)

Power Over Ethernet Controller 4 Channel 802.3af (PoE) 64-HTQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS2384PAPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS2384PAPG4
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS2384PAPG4
IC POE CNTRL 4 CHANNEL 64HTQFP

IC POE CNTRL 4 CHANNEL 64HTQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number TPS2384PAPG4 TPS2384PAPG4-ND TPS2384PAPG4
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2384PAPG4 Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-4205-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 2.8 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details