Texas Instruments High-Performance Analog Power Over Ethernet (PoE) Controllers TPS2384PAP

Description
Power Over Ethernet Controller 4 Channel 802.3af (PoE) 64-HTQFP (10x10)
Request a Quote Datasheet
Description
Power Over Ethernet Controller 4 Channel 802.3af (PoE) 64-HTQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 296-17831-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-17831-ND
Power Over Ethernet (PoE) Controllers 296-17831-ND
Power Over Ethernet Controller 4 Channel 802.3af (PoE) 64-HTQFP (10x10)

Power Over Ethernet Controller 4 Channel 802.3af (PoE) 64-HTQFP (10x10)

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2384PAP - TPS2384PAP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2384PAP
TPS2384PAP
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2384PAP TPS2384PAP
Manufacturer: Texas Instruments Win Source Part Number: 033723-TPS2384PAP Packaging: Tray Type: Controller (PSE) Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-HTQFP (10x10) Maximum Power Dissipation: 15.4W Supply Voltage - Operating: 44 V to 57 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 033723-TPS2384PAP
Packaging: Tray
Type: Controller (PSE)
Internal Switch(s): Yes
Number of Channels: 4
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-HTQFP (10x10)
Maximum Power Dissipation: 15.4W
Supply Voltage - Operating: 44 V to 57 V
Operating Supply Current: 10mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Communications & Networking

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS2384PAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS2384PAP
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS2384PAP
IC POE CNTRL 4 CHANNEL 64HTQFP

IC POE CNTRL 4 CHANNEL 64HTQFP

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - TPS2384PAP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS2384PAP
PMIC - Power Over Ethernet (PoE) Controllers TPS2384PAP
IC POE CNTRL 4 CHANNEL 64HTQFP

IC POE CNTRL 4 CHANNEL 64HTQFP

Supplier's Site Datasheet
Poe, Power Manager, Quad, 64Htqfp; Input Voltage Texas Instruments - 27AJ0393 - Newark, An Avnet Company
Chicago, IL, United States
Poe, Power Manager, Quad, 64Htqfp; Input Voltage Texas Instruments
27AJ0393
Poe, Power Manager, Quad, 64Htqfp; Input Voltage Texas Instruments 27AJ0393
POE, POWER MANAGER, QUAD, 64HTQFP; Input Voltage:57V; Output Current:-; UVLO:26V; Controller IC Case Style:HTQFP; No. of Pins:64Pins; Duty Cycle (%):-; Frequency:400kHz; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

POE, POWER MANAGER, QUAD, 64HTQFP; Input Voltage:57V; Output Current:-; UVLO:26V; Controller IC Case Style:HTQFP; No. of Pins:64Pins; Duty Cycle (%):-; Frequency:400kHz; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 296-17831-ND TPS2384PAP TPS2384PAP TPS2384PAP 27AJ0393
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2384PAP Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers Poe, Power Manager, Quad, 64Htqfp; Input Voltage Texas Instruments
Compliance / Approvals IEEE 802.3af RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Port PSE Controllers - Si3473B-IM - Skyworks Solutions, Inc.
Specs
Form Factor IC
Output Power 45 watts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details