Texas Instruments High-Performance Analog Power Over Ethernet (PoE) Controllers TPS23841PJDG4

Description
Power Over Ethernet Controller 4 Channel 802.3af (PoE) 64-HTQFP (10x10)
Request a Quote Datasheet
Description
Power Over Ethernet Controller 4 Channel 802.3af (PoE) 64-HTQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - TPS23841PJDG4-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
TPS23841PJDG4-ND
Power Over Ethernet (PoE) Controllers TPS23841PJDG4-ND
Power Over Ethernet Controller 4 Channel 802.3af (PoE) 64-HTQFP (10x10)

Power Over Ethernet Controller 4 Channel 802.3af (PoE) 64-HTQFP (10x10)

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23841PJDG4 - TPS23841PJDG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23841PJDG4
TPS23841PJDG4
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23841PJDG4 TPS23841PJDG4
Manufacturer: Texas Instruments Win Source Part Number: 797887-TPS23841PJDG4 Packaging: Tray Type: Controller (PSE) Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Exposed Pad Power - Max: 25W Operating Supply Voltage: 21.5 V ~ 57 V Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3af (PoE) Family Name: TPS23841 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 64-HTQFP (10x10) Alternative Parts (Cross-Reference): MAX5942BCSE+T; MAX5941BESE+; LT4276BIUFD#TRPBF; LT4276BIUFD#PBF; Introduction Date: October 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797887-TPS23841PJDG4
Packaging: Tray
Type: Controller (PSE)
Operating Temperature Range: -40°C ~ 125°C
Package: 64-TQFP Exposed Pad
Power - Max: 25W
Operating Supply Voltage: 21.5 V ~ 57 V
Internal Switch(s): Yes
Number of Channels: 4
Standards: 802.3af (PoE)
Family Name: TPS23841
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: 64-HTQFP (10x10)
Alternative Parts (Cross-Reference): MAX5942BCSE+T; MAX5941BESE+; LT4276BIUFD#TRPBF; LT4276BIUFD#PBF;
Introduction Date: October 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS23841PJDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS23841PJDG4
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS23841PJDG4
IC POE CNTRL 4 CHANNEL 64HTQFP

IC POE CNTRL 4 CHANNEL 64HTQFP

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - TPS23841PJDG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS23841PJDG4
PMIC - Power Over Ethernet (PoE) Controllers TPS23841PJDG4
IC POE CNTRL 4 CHANNEL 64HTQFP

IC POE CNTRL 4 CHANNEL 64HTQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number TPS23841PJDG4-ND TPS23841PJDG4 TPS23841PJDG4 TPS23841PJDG4
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23841PJDG4 Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af
Unlock Full Specs
to access all available technical data

Similar Products