Microchip Technology, Inc. PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69204T4ILQ-TR PD69204T4ILQ-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 801337-PD69204T4ILQ- TR Packaging: Reel Type: Controller (PD) Power - Max: 95W Current - Supply: 100μA Internal Switch(s): No Number of Channels: 4 Standards: 802.3at (PoE) Auxiliary Sense: Yes Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 32V ~ 57V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 801337-PD69204T4ILQ- TR Packaging: Reel Type: Controller (PD) Power - Max: 95W Current - Supply: 100μA Internal Switch(s): No Number of Channels: 4 Standards: 802.3at (PoE) Auxiliary Sense: Yes Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 32V ~ 57V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69204T4ILQ-TR - PD69204T4ILQ-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69204T4ILQ-TR
PD69204T4ILQ-TR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69204T4ILQ-TR PD69204T4ILQ-TR
Manufacturer: Microchip Technology Win Source Part Number: 801337-PD69204T4ILQ- TR Packaging: Reel Type: Controller (PD) Power - Max: 95W Current - Supply: 100μA Internal Switch(s): No Number of Channels: 4 Standards: 802.3at (PoE) Auxiliary Sense: Yes Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 32V ~ 57V

Manufacturer: Microchip Technology
Win Source Part Number: 801337-PD69204T4ILQ-TR
Packaging: Reel
Type: Controller (PD)
Power - Max: 95W
Current - Supply: 100μA
Internal Switch(s): No
Number of Channels: 4
Standards: 802.3at (PoE)
Auxiliary Sense: Yes
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 32V ~ 57V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number PD69204T4ILQ-TR
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69204T4ILQ-TR
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3452C-B02-GM-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Power Over Ethernet (PoE) Controllers - 150-PD69200R-021120-TR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Power over Ethernet (PoE) - 5073-POE-PTE201-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Data Rate 10 to 1000 Mbps
View Details
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details