Texas Instruments High-Performance Analog PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23841PJD TPS23841PJD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272253-TPS23841PJD Packaging: Tray Type: Controller (PSE) Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Exposed Pad Power - Max: 25W Operating Supply Voltage: 21.5 V ~ 57 V Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3af (PoE) Family Name: TPS23841 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Homepage: www.ti.com Manufacturer Package: 64-HTQFP (10x10) Alternative Parts (Cross-Reference): PD64012GH; PD64012G; MAX5941BESE; Introduction Date: October 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272253-TPS23841PJD Packaging: Tray Type: Controller (PSE) Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Exposed Pad Power - Max: 25W Operating Supply Voltage: 21.5 V ~ 57 V Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3af (PoE) Family Name: TPS23841 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Homepage: www.ti.com Manufacturer Package: 64-HTQFP (10x10) Alternative Parts (Cross-Reference): PD64012GH; PD64012G; MAX5941BESE; Introduction Date: October 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23841PJD - TPS23841PJD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23841PJD
TPS23841PJD
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23841PJD TPS23841PJD
Manufacturer: Texas Instruments Win Source Part Number: 1272253-TPS23841PJD Packaging: Tray Type: Controller (PSE) Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Exposed Pad Power - Max: 25W Operating Supply Voltage: 21.5 V ~ 57 V Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3af (PoE) Family Name: TPS23841 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Homepage: www.ti.com Manufacturer Package: 64-HTQFP (10x10) Alternative Parts (Cross-Reference): PD64012GH; PD64012G; MAX5941BESE; Introduction Date: October 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272253-TPS23841PJD
Packaging: Tray
Type: Controller (PSE)
Operating Temperature Range: -40°C ~ 125°C
Package: 64-TQFP Exposed Pad
Power - Max: 25W
Operating Supply Voltage: 21.5 V ~ 57 V
Internal Switch(s): Yes
Number of Channels: 4
Standards: 802.3af (PoE)
Family Name: TPS23841
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-HTQFP (10x10)
Alternative Parts (Cross-Reference): PD64012GH; PD64012G; MAX5941BESE;
Introduction Date: October 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-21346-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-21346-ND
Power Over Ethernet (PoE) Controllers 296-21346-ND
Power Over Ethernet Controller 4 Channel 802.3af (PoE) 64-HTQFP (10x10)

Power Over Ethernet Controller 4 Channel 802.3af (PoE) 64-HTQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS23841PJD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS23841PJD
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS23841PJD
IC POE CNTRL 4 CHANNEL 64HTQFP

IC POE CNTRL 4 CHANNEL 64HTQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number TPS23841PJD 296-21346-ND TPS23841PJD
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23841PJD Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - SI3453D-B02-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Power Over Ethernet (PoE) Controllers - 150-PD69200R-035200-TR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Poe Ctrl, 350Khz, -40 To 85Deg C; Input Voltage Silicon Labs - 75AC1959 - Newark, An Avnet Company
Specs
Compliance / Approvals RoHS
Input Voltage 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details