Texas Instruments High-Performance Analog Power Over Ethernet (PoE) Controllers TPS23841PAP

Description
Power Over Ethernet Controller 4 Channel 802.3af (PoE) 64-HTQFP (10x10)
Request a Quote Datasheet
Description
Power Over Ethernet Controller 4 Channel 802.3af (PoE) 64-HTQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 296-46499-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-46499-ND
Power Over Ethernet (PoE) Controllers 296-46499-ND
Power Over Ethernet Controller 4 Channel 802.3af (PoE) 64-HTQFP (10x10)

Power Over Ethernet Controller 4 Channel 802.3af (PoE) 64-HTQFP (10x10)

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23841PAP - TPS23841PAP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23841PAP
TPS23841PAP
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23841PAP TPS23841PAP
Manufacturer: Texas Instruments Win Source Part Number: 797886-TPS23841PAP Packaging: Tray Type: Controller (PSE) Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Exposed Pad Power - Max: 25W Operating Supply Voltage: 21.5 V ~ 57 V Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3af (PoE) Family Name: TPS23841 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 64-HTQFP (10x10) Alternative Parts (Cross-Reference): PD64012GH; PD64012G; TPS23841PAPR; Introduction Date: July 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 797886-TPS23841PAP
Packaging: Tray
Type: Controller (PSE)
Operating Temperature Range: -40°C ~ 125°C
Package: 64-TQFP Exposed Pad
Power - Max: 25W
Operating Supply Voltage: 21.5 V ~ 57 V
Internal Switch(s): Yes
Number of Channels: 4
Standards: 802.3af (PoE)
Family Name: TPS23841
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: 64-HTQFP (10x10)
Alternative Parts (Cross-Reference): PD64012GH; PD64012G; TPS23841PAPR;
Introduction Date: July 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS23841PAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS23841PAP
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS23841PAP
IC POE CNTRL 4 CHANNEL 64HTQFP

IC POE CNTRL 4 CHANNEL 64HTQFP

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - TPS23841PAP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS23841PAP
PMIC - Power Over Ethernet (PoE) Controllers TPS23841PAP
IC POE CNTRL 4 CHANNEL 64HTQFP

IC POE CNTRL 4 CHANNEL 64HTQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 296-46499-ND TPS23841PAP TPS23841PAP TPS23841PAP
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23841PAP Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-4272-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3at
Input Voltage 2.7 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details