Manufacturer: Texas Instruments
Win Source Part Number: 139368-TPS2383PM
Packaging: Tray
Type: Controller (PSE)
Number of Channels: 8
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-LQFP (10x10)
Maximum Power Dissipation: 15.4W
Supply Voltage - Operating: 44 V to 57 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Power Over Ethernet Controller 8 Channel 802.3af (PoE) 64-LQFP (10x10)
IC POE CNTRL 8 CHANNEL 64LQFP
IC POE CNTRL 8 CHANNEL 64LQFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | TPS2383PM | 296-15138-ND | TPS2383PM | TPS2383PM |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2383PM | Power Over Ethernet (PoE) Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers | PMIC - Power Over Ethernet (PoE) Controllers |
| Compliance / Approvals | IEEE 802.3af |