Texas Instruments High-Performance Analog Power Over Ethernet (PoE) Controllers TPS2383APMR

Description
Power Over Ethernet Controller 8 Channel 802.3af (PoE) 64-LQFP (10x10)
Request a Quote Datasheet
Description
Power Over Ethernet Controller 8 Channel 802.3af (PoE) 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - TPS2383APMR-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
TPS2383APMR-ND
Power Over Ethernet (PoE) Controllers TPS2383APMR-ND
Power Over Ethernet Controller 8 Channel 802.3af (PoE) 64-LQFP (10x10)

Power Over Ethernet Controller 8 Channel 802.3af (PoE) 64-LQFP (10x10)

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2383APMR - TPS2383APMR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2383APMR
TPS2383APMR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2383APMR TPS2383APMR
Manufacturer: Texas Instruments Win Source Part Number: 136014-TPS2383APMR Packaging: Reel - TR Type: Controller (PSE) Number of Channels: 8 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Maximum Power Dissipation: 15.4W Supply Voltage - Operating: 44 V to 57 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136014-TPS2383APMR
Packaging: Reel - TR
Type: Controller (PSE)
Number of Channels: 8
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP (10x10)
Maximum Power Dissipation: 15.4W
Supply Voltage - Operating: 44 V to 57 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS2383APMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS2383APMR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS2383APMR
IC POE CNTRL 8 CHANNEL 64LQFP

IC POE CNTRL 8 CHANNEL 64LQFP

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - TPS2383APMR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS2383APMR
PMIC - Power Over Ethernet (PoE) Controllers TPS2383APMR
IC POE CNTRL 8 CHANNEL 64LQFP

IC POE CNTRL 8 CHANNEL 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number TPS2383APMR-ND TPS2383APMR TPS2383APMR TPS2383APMR
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2383APMR Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 863-SI3462-E04-GMRTR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3at
Input Voltage 2.7 to 3.6 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details