Texas Instruments High-Performance Analog Power Over Ethernet (PoE) Controllers TPS2383APM

Description
Power Over Ethernet Controller 8 Channel 802.3af (PoE) 64-LQFP (10x10)
Request a Quote Datasheet
Description
Power Over Ethernet Controller 8 Channel 802.3af (PoE) 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 296-15873-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-15873-ND
Power Over Ethernet (PoE) Controllers 296-15873-ND
Power Over Ethernet Controller 8 Channel 802.3af (PoE) 64-LQFP (10x10)

Power Over Ethernet Controller 8 Channel 802.3af (PoE) 64-LQFP (10x10)

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2383APM - TPS2383APM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2383APM
TPS2383APM
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2383APM TPS2383APM
Manufacturer: Texas Instruments Win Source Part Number: 750284-TPS2383APM Packaging: Tray Type: Controller (PSE) Supply Current: 5mA Internal Switch(s): No Number of Channels: 8 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: TPS2383A Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 44V ~ 57V Maximum Power: 15.4W

Manufacturer: Texas Instruments
Win Source Part Number: 750284-TPS2383APM
Packaging: Tray
Type: Controller (PSE)
Supply Current: 5mA
Internal Switch(s): No
Number of Channels: 8
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: TPS2383A
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 44V ~ 57V
Maximum Power: 15.4W

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS2383APM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS2383APM
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS2383APM
IC POE CNTRL 8 CHANNEL 64LQFP

IC POE CNTRL 8 CHANNEL 64LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 296-15873-ND TPS2383APM TPS2383APM
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2383APM Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3453A-B02-GM-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details