Texas Instruments Standard Linear and Logic Power Over Ethernet (PoE) Controllers TPS2379DDA

Description
Power Over Ethernet Controller 1 Channel IEEE 802.3 8-SO PowerPad
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel IEEE 802.3 8-SO PowerPad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 296-30451-5-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-30451-5-ND
Power Over Ethernet (PoE) Controllers 296-30451-5-ND
Power Over Ethernet Controller 1 Channel IEEE 802.3 8-SO PowerPad

Power Over Ethernet Controller 1 Channel IEEE 802.3 8-SO PowerPad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS2379DDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS2379DDA
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS2379DDA
IC POE CNTRL 1 CHANNEL 8SOPWR

IC POE CNTRL 1 CHANNEL 8SOPWR

Supplier's Site
Poe, W Gate Driver, Type2, 0.85A, 8So; Input Voltage Texas Instruments - 28AH5767 - Newark, An Avnet Company
Chicago, IL, United States
Poe, W Gate Driver, Type2, 0.85A, 8So; Input Voltage Texas Instruments
28AH5767
Poe, W Gate Driver, Type2, 0.85A, 8So; Input Voltage Texas Instruments 28AH5767
POE, W GATE DRIVER, TYPE2, 0.85A, 8SO; Input Voltage:57V; Output Current:850mA; UVLO:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes

POE, W GATE DRIVER, TYPE2, 0.85A, 8SO; Input Voltage:57V; Output Current:850mA; UVLO:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 296-30451-5-ND TPS2379DDA 28AH5767
Product Name Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Poe, W Gate Driver, Type2, 0.85A, 8So; Input Voltage Texas Instruments
Input Voltage 0.0 to 57 volts 57 volts
Unlock Full Specs
to access all available technical data

Similar Products