Texas Instruments High-Performance Analog Power Over Ethernet (PoE) Controllers TPS2377PWR

Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 296-51873-2-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-51873-2-ND
Power Over Ethernet (PoE) Controllers 296-51873-2-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2377PWR - TPS2377PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2377PWR
TPS2377PWR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2377PWR TPS2377PWR
Manufacturer: Texas Instruments Win Source Part Number: 1272250-TPS2377PWR Packaging: Reel - TR Type: Controller (PD) Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Power - Max: 12.95W Operating Supply Voltage: 0 V ~ 57 V Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Family Name: TPS2377 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 240μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): STHS2375LDW6F; STHS2375LDW6E; STHS2375ADW6E; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272250-TPS2377PWR
Packaging: Reel - TR
Type: Controller (PD)
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Power - Max: 12.95W
Operating Supply Voltage: 0 V ~ 57 V
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Family Name: TPS2377
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 240μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): STHS2375LDW6F; STHS2375LDW6E; STHS2375ADW6E;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Over Ethernet (PoE) Controllers - TPS2377PWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS2377PWR
PMIC - Power Over Ethernet (PoE) Controllers TPS2377PWR
IC POE CNTRL 1 CHANNEL 8TSSOP

IC POE CNTRL 1 CHANNEL 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS2377PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS2377PWR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS2377PWR
IC POE CNTRL 1 CHANNEL 8TSSOP

IC POE CNTRL 1 CHANNEL 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 296-51873-2-ND TPS2377PWR TPS2377PWR TPS2377PWR
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2377PWR PMIC - Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af
Unlock Full Specs
to access all available technical data

Similar Products

Si3474A-IM Power Over Ethernet (PoE) Multi-Port PSE Controllers - Si3474A-IM - Skyworks Solutions, Inc.
Specs
Form Factor IC
Output Power 90 watts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details