Texas Instruments PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23770PWPRG4 TPS23770PWPRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 213328-TPS23770PWPRG 4 Packaging: Reel - TR Type: Controller (PD), DC/DC Internal Switch(s): Both Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-HTSSOP Maximum Power Dissipation: 12.95W Supply Voltage - Operating: 0 V to 67 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213328-TPS23770PWPRG 4 Packaging: Reel - TR Type: Controller (PD), DC/DC Internal Switch(s): Both Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-HTSSOP Maximum Power Dissipation: 12.95W Supply Voltage - Operating: 0 V to 67 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23770PWPRG4 - TPS23770PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23770PWPRG4
TPS23770PWPRG4
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23770PWPRG4 TPS23770PWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 213328-TPS23770PWPRG 4 Packaging: Reel - TR Type: Controller (PD), DC/DC Internal Switch(s): Both Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-HTSSOP Maximum Power Dissipation: 12.95W Supply Voltage - Operating: 0 V to 67 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213328-TPS23770PWPRG4
Packaging: Reel - TR
Type: Controller (PD), DC/DC
Internal Switch(s): Both
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-HTSSOP
Maximum Power Dissipation: 12.95W
Supply Voltage - Operating: 0 V to 67 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number TPS23770PWPRG4
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23770PWPRG4
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 863-SI3471A-A02-IMRTR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers