Texas Instruments High-Performance Analog PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2376PWR TPS2376PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272248-TPS2376PWR Packaging: Reel - TR Type: Controller (PD) Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Power - Max: 12.95W Operating Supply Voltage: 0 V ~ 57 V Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Family Name: TPS2376 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 240μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): STHS2375LDW6F; STHS2375LDW6E; STHS2377LDW6F; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272248-TPS2376PWR Packaging: Reel - TR Type: Controller (PD) Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Power - Max: 12.95W Operating Supply Voltage: 0 V ~ 57 V Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Family Name: TPS2376 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 240μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): STHS2375LDW6F; STHS2375LDW6E; STHS2377LDW6F; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2376PWR - TPS2376PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2376PWR
TPS2376PWR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2376PWR TPS2376PWR
Manufacturer: Texas Instruments Win Source Part Number: 1272248-TPS2376PWR Packaging: Reel - TR Type: Controller (PD) Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Power - Max: 12.95W Operating Supply Voltage: 0 V ~ 57 V Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Family Name: TPS2376 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 240μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): STHS2375LDW6F; STHS2375LDW6E; STHS2377LDW6F; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272248-TPS2376PWR
Packaging: Reel - TR
Type: Controller (PD)
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Power - Max: 12.95W
Operating Supply Voltage: 0 V ~ 57 V
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Family Name: TPS2376
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 240μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): STHS2375LDW6F; STHS2375LDW6E; STHS2377LDW6F;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-43734-1-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-43734-1-ND
Power Over Ethernet (PoE) Controllers 296-43734-1-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-43734-2-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-43734-2-ND
Power Over Ethernet (PoE) Controllers 296-43734-2-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-43734-6-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-43734-6-ND
Power Over Ethernet (PoE) Controllers 296-43734-6-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS2376PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS2376PWR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS2376PWR
IC POE CNTRL 1 CHANNEL 8TSSOP

IC POE CNTRL 1 CHANNEL 8TSSOP

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - TPS2376PWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS2376PWR
PMIC - Power Over Ethernet (PoE) Controllers TPS2376PWR
IC POE CNTRL 1 CHANNEL 8TSSOP

IC POE CNTRL 1 CHANNEL 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number TPS2376PWR 296-43734-1-ND TPS2376PWR TPS2376PWR
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2376PWR Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-SI34071-A01-GMRTR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3at
View Details
3 suppliers
Power Over Ethernet (PoE) Controllers - 150-PD69200C-022319-TR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers