Texas Instruments High-Performance Analog Power Over Ethernet (PoE) Controllers TPS2376DDA-H

Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SO PowerPad
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SO PowerPad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 296-20785-5-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-20785-5-ND
Power Over Ethernet (PoE) Controllers 296-20785-5-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SO PowerPad

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SO PowerPad

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2376DDA-H - TPS2376DDA-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2376DDA-H
TPS2376DDA-H
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2376DDA-H TPS2376DDA-H
Manufacturer: Texas Instruments Win Source Part Number: 033718-TPS2376DDA-H Packaging: Tube/Rail Type: Controller (PD) Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO PowerPad Maximum Power Dissipation: 12.95W Supply Voltage - Operating: 0 V to 57 V Operating Supply Current: 240μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033718-TPS2376DDA-H
Packaging: Tube/Rail
Type: Controller (PD)
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO PowerPad
Maximum Power Dissipation: 12.95W
Supply Voltage - Operating: 0 V to 57 V
Operating Supply Current: 240μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS2376DDA-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS2376DDA-H
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS2376DDA-H
IC POE CNTRL 1 CHANNEL 8SOPWR

IC POE CNTRL 1 CHANNEL 8SOPWR

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - TPS2376DDA-H - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS2376DDA-H
PMIC - Power Over Ethernet (PoE) Controllers TPS2376DDA-H
IC POE CNTRL 1 CHANNEL 8SOPWR

IC POE CNTRL 1 CHANNEL 8SOPWR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 296-20785-5-ND TPS2376DDA-H TPS2376DDA-H TPS2376DDA-H
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2376DDA-H Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af
Unlock Full Specs
to access all available technical data

Similar Products

Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details
Power Over Ethernet (PoE) Controllers - 150-PD69210R-022420-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers