Microchip Technology, Inc. IEEE 802.3af/at single port PoE PSE controller + manager PD69201

Description
Microchip’s PD69201 device is an IEEE® 802.3af and IEEE 802.3at compliant single-port Power over Ethernet (PoE) Manager for use in Ethernet switches to allow network devices to share power and data over the same cable. With minimal external components, the PD69201 supports both IEEE 802.3af/at and Legacy Power Devices (PDs). Integrating power, analog, and state-of-the-art logic, the PD69201 is available in a 10-pin, 3 mm × 4 mm DFN package. Additional Features Supports IEEE 802.3af and IEEE 802.3at standards Includes two-event classification I2C host interface Low thermal dissipation (internal 100 mΩ sense resistor) Continuous port and system data monitoring Voltage monitoring and protection Power soft-start mechanism On-chip thermal protection Temperature grade: industrial, –40°C to 85°C MSL1, RoHS compliant
Datasheet
Description
Microchip’s PD69201 device is an IEEE® 802.3af and IEEE 802.3at compliant single-port Power over Ethernet (PoE) Manager for use in Ethernet switches to allow network devices to share power and data over the same cable. With minimal external components, the PD69201 supports both IEEE 802.3af/at and Legacy Power Devices (PDs). Integrating power, analog, and state-of-the-art logic, the PD69201 is available in a 10-pin, 3 mm × 4 mm DFN package. Additional Features Supports IEEE 802.3af and IEEE 802.3at standards Includes two-event classification I2C host interface Low thermal dissipation (internal 100 mΩ sense resistor) Continuous port and system data monitoring Voltage monitoring and protection Power soft-start mechanism On-chip thermal protection Temperature grade: industrial, –40°C to 85°C MSL1, RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE 802.3af/at single port PoE PSE controller + manager - PD69201 - Microchip Technology, Inc.
Chandler, AZ, United States
IEEE 802.3af/at single port PoE PSE controller + manager
PD69201
IEEE 802.3af/at single port PoE PSE controller + manager PD69201
Microchip’s PD69201 device is an IEEE® 802.3af and IEEE 802.3at compliant single-port Power over Ethernet (PoE) Manager for use in Ethernet switches to allow network devices to share power and data over the same cable. With minimal external components, the PD69201 supports both IEEE 802.3af/at and Legacy Power Devices (PDs). Integrating power, analog, and state-of-the-art logic, the PD69201 is available in a 10-pin, 3 mm × 4 mm DFN package. Additional Features Supports IEEE 802.3af and IEEE 802.3at standards Includes two-event classification I2C host interface Low thermal dissipation (internal 100 mΩ sense resistor) Continuous port and system data monitoring Voltage monitoring and protection Power soft-start mechanism On-chip thermal protection Temperature grade: industrial, –40°C to 85°C MSL1, RoHS compliant

Microchip’s PD69201 device is an IEEE® 802.3af and IEEE 802.3at compliant single-port Power over Ethernet (PoE) Manager for use in Ethernet switches to allow network devices to share power and data over the same cable. With minimal external components, the PD69201 supports both IEEE 802.3af/at and Legacy Power Devices (PDs). Integrating power, analog, and state-of-the-art logic, the PD69201 is available in a 10-pin, 3 mm × 4 mm DFN package.

Additional Features

  • Supports IEEE 802.3af and IEEE 802.3at standards
  • Includes two-event classification
  • I2C host interface
  • Low thermal dissipation (internal 100 mΩ sense resistor)
  • Continuous port and system data monitoring
  • Voltage monitoring and protection
  • Power soft-start mechanism
  • On-chip thermal protection
  • Temperature grade: industrial, –40°C to 85°C
  • MSL1, RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Power over Ethernet (PoE) Controllers
Product Number PD69201
Product Name IEEE 802.3af/at single port PoE PSE controller + manager
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-1834-5-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Power Over Ethernet (PoE) Controllers - 150-PD69220R-022720-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power over Ethernet (PoE) - 5073-POEOD1GAT-EXT-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Features Short Circuit Protection
Data Rate 10 to 1000 Mbps
View Details
Power Management ICs - Si3480 - Silicon Labs
Specs
Form Factor IC
Applications PoE Controller
Compliance / Approvals IEEE 802.3at; RoHS
View Details