Texas Instruments PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2375PWR-1G4 TPS2375PWR-1G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 213326-TPS2375PWR-1G 4 Packaging: Reel - TR Type: Controller (PD) Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Maximum Power Dissipation: 12.95W Supply Voltage - Operating: 0 V to 57 V Operating Supply Current: 240μA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213326-TPS2375PWR-1G 4 Packaging: Reel - TR Type: Controller (PD) Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Maximum Power Dissipation: 12.95W Supply Voltage - Operating: 0 V to 57 V Operating Supply Current: 240μA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2375PWR-1G4 - TPS2375PWR-1G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2375PWR-1G4
TPS2375PWR-1G4
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2375PWR-1G4 TPS2375PWR-1G4
Manufacturer: Texas Instruments Win Source Part Number: 213326-TPS2375PWR-1G 4 Packaging: Reel - TR Type: Controller (PD) Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Maximum Power Dissipation: 12.95W Supply Voltage - Operating: 0 V to 57 V Operating Supply Current: 240μA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213326-TPS2375PWR-1G4
Packaging: Reel - TR
Type: Controller (PD)
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Maximum Power Dissipation: 12.95W
Supply Voltage - Operating: 0 V to 57 V
Operating Supply Current: 240μA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number TPS2375PWR-1G4
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2375PWR-1G4
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-4270-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3at
Input Voltage 1.5 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Power over Ethernet (PoE) - 5073-POEOD1GAT-EXT-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Features Short Circuit Protection
Data Rate 10 to 1000 Mbps
View Details
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details