Texas Instruments High-Performance Analog Power Over Ethernet (PoE) Controllers TPS2375PWR-1

Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 296-41725-6-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-41725-6-ND
Power Over Ethernet (PoE) Controllers 296-41725-6-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-41725-1-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-41725-1-ND
Power Over Ethernet (PoE) Controllers 296-41725-1-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-41725-2-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-41725-2-ND
Power Over Ethernet (PoE) Controllers 296-41725-2-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2375PWR-1 - TPS2375PWR-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2375PWR-1
TPS2375PWR-1
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2375PWR-1 TPS2375PWR-1
Manufacturer: Texas Instruments Win Source Part Number: 033717-TPS2375PWR-1 Packaging: Reel - TR Type: Controller (PD) Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Maximum Power Dissipation: 12.95W Supply Voltage - Operating: 0 V to 57 V Operating Supply Current: 240μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033717-TPS2375PWR-1
Packaging: Reel - TR
Type: Controller (PD)
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Maximum Power Dissipation: 12.95W
Supply Voltage - Operating: 0 V to 57 V
Operating Supply Current: 240μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS2375PWR-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS2375PWR-1
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS2375PWR-1
IC POE CNTRL 1 CHANNEL 8TSSOP

IC POE CNTRL 1 CHANNEL 8TSSOP

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - TPS2375PWR-1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS2375PWR-1
PMIC - Power Over Ethernet (PoE) Controllers TPS2375PWR-1
IC POE CNTRL 1 CHANNEL 8TSSOP

IC POE CNTRL 1 CHANNEL 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 296-41725-6-ND TPS2375PWR-1 TPS2375PWR-1 TPS2375PWR-1
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2375PWR-1 Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af
Unlock Full Specs
to access all available technical data

Similar Products

Quad port PoE/PoE+ PSE Controller - Si3452/53 - Silicon Labs
Specs
Applications Access Point; Midspan PSE; RFID; Switches; VoIP; Video / Cameras
Compliance / Approvals IEEE 802.3at; RoHS
View Details