Texas Instruments Standard Linear and Logic Power Over Ethernet (PoE) Controllers TPS2375PW-1

Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 296-17903-5-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-17903-5-ND
Power Over Ethernet (PoE) Controllers 296-17903-5-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2375PW-1 - TPS2375PW-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2375PW-1
TPS2375PW-1
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2375PW-1 TPS2375PW-1
Manufacturer: Texas Instruments Win Source Part Number: 033715-TPS2375PW-1 Packaging: Tube/Rail Type: Controller (PD) Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Maximum Power Dissipation: 12.95W Supply Voltage - Operating: 0 V to 57 V Operating Supply Current: 240μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033715-TPS2375PW-1
Packaging: Tube/Rail
Type: Controller (PD)
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Maximum Power Dissipation: 12.95W
Supply Voltage - Operating: 0 V to 57 V
Operating Supply Current: 240μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ic, Poe, Device Controller, 8Tssop; Input Voltage Texas Instruments - 33AH5189 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Poe, Device Controller, 8Tssop; Input Voltage Texas Instruments
33AH5189
Ic, Poe, Device Controller, 8Tssop; Input Voltage Texas Instruments 33AH5189
IC, POE, DEVICE CONTROLLER, 8TSSOP; Input Voltage:57V; Output Current:450mA; UVLO:8.8V; Controller IC Case Style:TSSOP; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

IC, POE, DEVICE CONTROLLER, 8TSSOP; Input Voltage:57V; Output Current:450mA; UVLO:8.8V; Controller IC Case Style:TSSOP; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - TPS2375PW-1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS2375PW-1
PMIC - Power Over Ethernet (PoE) Controllers TPS2375PW-1
IC POE CNTRL 1 CHANNEL 8TSSOP

IC POE CNTRL 1 CHANNEL 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS2375PW-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS2375PW-1
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS2375PW-1
IC POE CNTRL 1 CHANNEL 8TSSOP

IC POE CNTRL 1 CHANNEL 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 296-17903-5-ND TPS2375PW-1 33AH5189 TPS2375PW-1 TPS2375PW-1
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2375PW-1 Ic, Poe, Device Controller, 8Tssop; Input Voltage Texas Instruments PMIC - Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-1834-5-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Interface and Switching Regulator - Si3402 - Silicon Labs
Specs
Applications Access Point; RFID; VoIP; Video / Cameras
Compliance / Approvals IEEE 802.3af; RoHS
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details