Texas Instruments Standard Linear and Logic Power Over Ethernet (PoE) Controllers TPS2375D

Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 296-17061-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-17061-ND
Power Over Ethernet (PoE) Controllers 296-17061-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS2375D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS2375D
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS2375D
IC POE CNTRL 1 CHANNEL 8SOIC

IC POE CNTRL 1 CHANNEL 8SOIC

Supplier's Site
Ieee802.3Af Power Controller, 2375; Input Voltage Texas Instruments - 33AH5188 - Newark, An Avnet Company
Chicago, IL, United States
Ieee802.3Af Power Controller, 2375; Input Voltage Texas Instruments
33AH5188
Ieee802.3Af Power Controller, 2375; Input Voltage Texas Instruments 33AH5188
IEEE802.3AF POWER CONTROLLER, 2375; Input Voltage:57V; Output Current:2mA; UVLO:5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

IEEE802.3AF POWER CONTROLLER, 2375; Input Voltage:57V; Output Current:2mA; UVLO:5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 296-17061-ND TPS2375D 33AH5188
Product Name Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Ieee802.3Af Power Controller, 2375; Input Voltage Texas Instruments
Compliance / Approvals IEEE 802.3af RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-4152-1-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 2.8 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details
Outdoor PoE lightning surge protector - OUTDOOR-SURGE-PROTECTOR - Microchip Technology, Inc.
Specs
Ports 1
Data Rate 1000 Mbps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details