Manufacturer: Texas Instruments
Win Source Part Number: 033713-TPS23756PWPR
Packaging: Reel - TR
Type: Controller (PD), DC/DC
Internal Switch(s): Both
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Family Name: TPS23756
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Power Dissipation: 30W
Supply Voltage - Operating: 0 V to 57 V
Operating Supply Current: 920μA
Alternative Parts (Cross-Reference): PM8803TR; PM8803; LT4275BHMS#TRPBF; LTC4269IDKD-1#PBF;
Introduction Date: January 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-HTSSOP
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-HTSSOP
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-HTSSOP
IC POE CNTRL 1 CHANNEL 20HTSSOP
IC POE CNTRL 1 CHANNEL 20HTSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | TPS23756PWPR | 296-39368-6-ND | TPS23756PWPR | TPS23756PWPR |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23756PWPR | Power Over Ethernet (PoE) Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers | PMIC - Power Over Ethernet (PoE) Controllers |
| Compliance / Approvals | IEEE 802.3af; IEEE 802.3at |