Texas Instruments High-Performance Analog Power Over Ethernet (PoE) Controllers TPS23754PWP

Description
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-HTSSOP
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 296-24369-5-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-24369-5-ND
Power Over Ethernet (PoE) Controllers 296-24369-5-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-HTSSOP

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23754PWP - TPS23754PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23754PWP
TPS23754PWP
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23754PWP TPS23754PWP
Manufacturer: Texas Instruments Win Source Part Number: 033711-TPS23754PWP Packaging: Reel - TR Type: Controller (PD), DC/DC Internal Switch(s): Both Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP Maximum Power Dissipation: 30W Supply Voltage - Operating: 0 V to 57 V Operating Supply Current: 920μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033711-TPS23754PWP
Packaging: Reel - TR
Type: Controller (PD), DC/DC
Internal Switch(s): Both
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Power Dissipation: 30W
Supply Voltage - Operating: 0 V to 57 V
Operating Supply Current: 920μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ic, Poe, Hi Power, 20Tssop; Input Voltage Texas Instruments - 27AJ0389 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Poe, Hi Power, 20Tssop; Input Voltage Texas Instruments
27AJ0389
Ic, Poe, Hi Power, 20Tssop; Input Voltage Texas Instruments 27AJ0389
IC, POE, HI POWER, 20TSSOP; Input Voltage:57V; Output Current:-; UVLO:4.5V; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Duty Cycle (%):80%; Frequency:278kHz; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

IC, POE, HI POWER, 20TSSOP; Input Voltage:57V; Output Current:-; UVLO:4.5V; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Duty Cycle (%):80%; Frequency:278kHz; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS23754PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS23754PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS23754PWP
IC POE CNTRL 1 CHANNEL 20HTSSOP

IC POE CNTRL 1 CHANNEL 20HTSSOP

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - TPS23754PWP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS23754PWP
PMIC - Power Over Ethernet (PoE) Controllers TPS23754PWP
IC POE CNTRL 1 CHANNEL 20HTSSOP

IC POE CNTRL 1 CHANNEL 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 296-24369-5-ND TPS23754PWP 27AJ0389 TPS23754PWP TPS23754PWP
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23754PWP Ic, Poe, Hi Power, 20Tssop; Input Voltage Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af; IEEE 802.3at RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-1835-5-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
ICP DAS 8-Channel Power Relay Output Module - ICP-ET-7067 - L-com, Inc.
Specs
Form Factor Module / Standalone
View Details