Texas Instruments High-Performance Analog Power Over Ethernet (PoE) Controllers TPS23751PWPR

Description
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 16-HTSSOP
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 16-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 296-46376-1-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-46376-1-ND
Power Over Ethernet (PoE) Controllers 296-46376-1-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 16-HTSSOP

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 16-HTSSOP

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-46376-6-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-46376-6-ND
Power Over Ethernet (PoE) Controllers 296-46376-6-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 16-HTSSOP

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 16-HTSSOP

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-46376-2-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-46376-2-ND
Power Over Ethernet (PoE) Controllers 296-46376-2-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 16-HTSSOP

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 16-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23751PWPR - TPS23751PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23751PWPR
TPS23751PWPR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23751PWPR TPS23751PWPR
Manufacturer: Texas Instruments Win Source Part Number: 814063-TPS23751PWPR Packaging: Reel Type: Controller (PD), DC/DC Power - Max: 25.5W Current - Supply: 1.8mA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-PowerTSSOP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage (V): 0V ~ 57V Part Number Series: TPS23751

Manufacturer: Texas Instruments
Win Source Part Number: 814063-TPS23751PWPR
Packaging: Reel
Type: Controller (PD), DC/DC
Power - Max: 25.5W
Current - Supply: 1.8mA
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: Yes
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-PowerTSSOP
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 0V ~ 57V
Part Number Series: TPS23751

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS23751PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS23751PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS23751PWPR
IC POE CNTRL 1 CHANNEL 16HTSSOP

IC POE CNTRL 1 CHANNEL 16HTSSOP

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - TPS23751PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS23751PWPR
PMIC - Power Over Ethernet (PoE) Controllers TPS23751PWPR
IC POE CNTRL 1 CHANNEL 16HTSSOP

IC POE CNTRL 1 CHANNEL 16HTSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 296-46376-1-ND TPS23751PWPR TPS23751PWPR TPS23751PWPR
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23751PWPR Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3453-B02-GMR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
1port,60W, IEEE 802.3bt industrial midspan - PD-9501GCI - Microchip Technology, Inc.
Specs
Ports 1
Data Rate 1000 Mbps
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details