Manufacturer: Texas Instruments
Win Source Part Number: 033708-TPS23750PWPR
Packaging: Reel - TR
Type: Controller (PD), DC/DC
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Family Name: TPS23750
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-HTSSOP
Maximum Power Dissipation: 12.95W
Supply Voltage - Operating: 0 V to 67 V
Operating Supply Current: 2mA
Alternative Parts (Cross-Reference): PD69008; MAX5941BESE-T; MAX5941BESE+T;
Introduction Date: November 03, 2004
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-HTSSOP
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-HTSSOP
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-HTSSOP
IC POE CNTRL 1 CHANNEL 20HTSSOP
IC POE CNTRL 1 CHANNEL 20HTSSOP
POE PD CONTROLLER, HTSSOP-20; Input Voltage:67V; Output Current:-; UVLO:39.3V; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Duty Cycle (%):49.5%; Frequency:487kHz; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | TPS23750PWPR | 296-18669-2-ND | TPS23750PWPR | TPS23750PWPR | 67AH3304 |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23750PWPR | Power Over Ethernet (PoE) Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers | PMIC - Power Over Ethernet (PoE) Controllers | Poe Pd Controller, Htssop-20; Input Voltage Texas Instruments |
| Compliance / Approvals | IEEE 802.3af | RoHS |