Texas Instruments High-Performance Analog Power Over Ethernet (PoE) Controllers TPS2373-4RGWR

Description
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3bt 20-VQFN (5x5)
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3bt 20-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 296-48731-6-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-48731-6-ND
Power Over Ethernet (PoE) Controllers 296-48731-6-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3bt 20-VQFN (5x5)

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3bt 20-VQFN (5x5)

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-48731-2-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-48731-2-ND
Power Over Ethernet (PoE) Controllers 296-48731-2-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3bt 20-VQFN (5x5)

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3bt 20-VQFN (5x5)

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-48731-1-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-48731-1-ND
Power Over Ethernet (PoE) Controllers 296-48731-1-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3bt 20-VQFN (5x5)

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3bt 20-VQFN (5x5)

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2373-4RGWR - TPS2373-4RGWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2373-4RGWR
TPS2373-4RGWR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2373-4RGWR TPS2373-4RGWR
Manufacturer: Texas Instruments Win Source Part Number: 844566-TPS2373-4RGWR Operating Temperature Range: -40°C ~ 125°C Features: Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3bt 20-VQFN (5x5) Package: 20-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS2373 Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48731-2, 296-48731-6, TPS2373-4RGWR-ND, 296-48731-1

Manufacturer: Texas Instruments
Win Source Part Number: 844566-TPS2373-4RGWR
Operating Temperature Range: -40°C ~ 125°C
Features: Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3bt 20-VQFN (5x5)
Package: 20-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS2373
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48731-2, 296-48731-6, TPS2373-4RGWR-ND, 296-48731-1

Buy Now Datasheet
PMIC - Power Over Ethernet (PoE) Controllers - TPS2373-4RGWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS2373-4RGWR
PMIC - Power Over Ethernet (PoE) Controllers TPS2373-4RGWR
IC POE CNTRL 1 CHANNEL 20VQFN

IC POE CNTRL 1 CHANNEL 20VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS2373-4RGWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS2373-4RGWR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS2373-4RGWR
IC POE CNTRL 1 CHANNEL 20VQFN

IC POE CNTRL 1 CHANNEL 20VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 296-48731-6-ND TPS2373-4RGWR TPS2373-4RGWR TPS2373-4RGWR
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2373-4RGWR PMIC - Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3at
Unlock Full Specs
to access all available technical data

Similar Products