Texas Instruments High-Performance Analog Integrated Circuits (ICs) Power Management (PMIC) Power Over Ethernet (PoE) Controllers TPS2372-3RGWT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Power Over Ethernet (PoE) Controllers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Controller (PD) Standards: 802.3at (PoE+), 802.3bt Voltage - Supply: 0V ~ 57V Current - Supply: 550µA Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Power Over Ethernet (PoE) Controllers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Controller (PD) Standards: 802.3at (PoE+), 802.3bt Voltage - Supply: 0V ~ 57V Current - Supply: 550µA Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Over Ethernet (PoE) Controllers - TPS2372-3RGWT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Over Ethernet (PoE) Controllers
TPS2372-3RGWT
Integrated Circuits (ICs) Power Management (PMIC) Power Over Ethernet (PoE) Controllers TPS2372-3RGWT
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Power Over Ethernet (PoE) Controllers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Controller (PD) Standards: 802.3at (PoE+), 802.3bt Voltage - Supply: 0V ~ 57V Current - Supply: 550µA Operating Temperature: -40°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Over Ethernet (PoE) Controllers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Controller (PD)
Standards: 802.3at (PoE+), 802.3bt
Voltage - Supply: 0V ~ 57V
Current - Supply: 550µA
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-48861-2-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-48861-2-ND
Power Over Ethernet (PoE) Controllers 296-48861-2-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3bt 20-VQFN (5x5)

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3bt 20-VQFN (5x5)

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-48861-1-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-48861-1-ND
Power Over Ethernet (PoE) Controllers 296-48861-1-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3bt 20-VQFN (5x5)

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3bt 20-VQFN (5x5)

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-48861-6-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-48861-6-ND
Power Over Ethernet (PoE) Controllers 296-48861-6-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3bt 20-VQFN (5x5)

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3bt 20-VQFN (5x5)

Buy Now Datasheet
PMIC - Power Over Ethernet (PoE) Controllers - TPS2372-3RGWT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS2372-3RGWT
PMIC - Power Over Ethernet (PoE) Controllers TPS2372-3RGWT
IC POE CNTRL 1 CHANNEL 20VQFN

IC POE CNTRL 1 CHANNEL 20VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS2372-3RGWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS2372-3RGWT
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS2372-3RGWT
IC POE CNTRL 1 CHANNEL 20VQFN

IC POE CNTRL 1 CHANNEL 20VQFN

Supplier's Site
Power Over Ethernet, 1.2A, Vqfn-20; Input Voltage Texas Instruments - 27AJ0388 - Newark, An Avnet Company
Chicago, IL, United States
Power Over Ethernet, 1.2A, Vqfn-20; Input Voltage Texas Instruments
27AJ0388
Power Over Ethernet, 1.2A, Vqfn-20; Input Voltage Texas Instruments 27AJ0388
POWER OVER ETHERNET, 1.2A, VQFN-20; Input Voltage:57V; Output Current:1.2A; UVLO:-; Controller IC Case Style:VQFN; No. of Pins:20Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

POWER OVER ETHERNET, 1.2A, VQFN-20; Input Voltage:57V; Output Current:1.2A; UVLO:-; Controller IC Case Style:VQFN; No. of Pins:20Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number TPS2372-3RGWT 296-48861-2-ND TPS2372-3RGWT TPS2372-3RGWT 27AJ0388
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Over Ethernet (PoE) Controllers Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Power Over Ethernet, 1.2A, Vqfn-20; Input Voltage Texas Instruments
Compliance / Approvals IEEE 802.3at RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-1838-5-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details