Manufacturer: Texas Instruments
Win Source Part Number: 055493-TPS2358RGZT
Packaging: Reel - TR
Type: Hot Swap Controller, OR Controller
Features: Latched Fault, Thermal Limit, UVLO
Applications: ATCA, MicroTCA
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 4
Current - Output (Max): 165mA
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 3 V to 4 V, 8.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 055493-TPS2358RGZT |
| Product Name | PMIC - PMIC - Hot Swap Controllers - TPS2358RGZT |
| Output Options | Inverting |