Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS23525PWR TPS23525PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 811864-TPS23525PWR Packaging: Reel Type: Hot Swap Controller, OR Controller Mounting Style: SMD Features: Auto Retry Applications: -48V, Network Routers and Switches Current - Supply: 1.1mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 Supply Voltage (V): 0V ~ 20V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 811864-TPS23525PWR Packaging: Reel Type: Hot Swap Controller, OR Controller Mounting Style: SMD Features: Auto Retry Applications: -48V, Network Routers and Switches Current - Supply: 1.1mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 Supply Voltage (V): 0V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS23525PWR - 811864-TPS23525PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS23525PWR
811864-TPS23525PWR
PMIC - PMIC - Hot Swap Controllers - TPS23525PWR 811864-TPS23525PWR
Manufacturer: Texas Instruments Win Source Part Number: 811864-TPS23525PWR Packaging: Reel Type: Hot Swap Controller, OR Controller Mounting Style: SMD Features: Auto Retry Applications: -48V, Network Routers and Switches Current - Supply: 1.1mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 Supply Voltage (V): 0V ~ 20V

Manufacturer: Texas Instruments
Win Source Part Number: 811864-TPS23525PWR
Packaging: Reel
Type: Hot Swap Controller, OR Controller
Mounting Style: SMD
Features: Auto Retry
Applications: -48V, Network Routers and Switches
Current - Supply: 1.1mA
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-TSSOP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
Supply Voltage (V): 0V ~ 20V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 811864-TPS23525PWR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS23525PWR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1219572 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Supervisor IC - 691-BQ2202PN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 16
Supply Voltage 4.5 to ? volts
Operating Temperature 0 C (32 F)
View Details
2 suppliers