Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2350PWG4 TPS2350PWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 900718-TPS2350PWG4 Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller 3 Channel -48V 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: TPS2350 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900718-TPS2350PWG4 Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller 3 Channel -48V 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: TPS2350 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2350PWG4 - 900718-TPS2350PWG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2350PWG4
900718-TPS2350PWG4
PMIC - PMIC - Hot Swap Controllers - TPS2350PWG4 900718-TPS2350PWG4
Manufacturer: Texas Instruments Win Source Part Number: 900718-TPS2350PWG4 Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller 3 Channel -48V 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: TPS2350 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900718-TPS2350PWG4
Operating Temperature Range: -40°C ~ 85°C
Features: Hot Swap Controller 3 Channel -48V 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TPS2350
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 900718-TPS2350PWG4
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2350PWG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products