Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2350DR TPS2350DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111453-TPS2350DR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 3 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: /FLT, FLTTIM, OV, PG, RAMP, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: -80 V to -12 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111453-TPS2350DR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 3 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: /FLT, FLTTIM, OV, PG, RAMP, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: -80 V to -12 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2350DR - 1111453-TPS2350DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2350DR
1111453-TPS2350DR
PMIC - PMIC - Hot Swap Controllers - TPS2350DR 1111453-TPS2350DR
Manufacturer: Texas Instruments Win Source Part Number: 1111453-TPS2350DR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 3 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: /FLT, FLTTIM, OV, PG, RAMP, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: -80 V to -12 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1111453-TPS2350DR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 3
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: /FLT, FLTTIM, OV, PG, RAMP, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: -80 V to -12 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1111453-TPS2350DR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2350DR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 9210631P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active High
View Details
PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details