Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2342PFPG4 TPS2342PFPG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 213322-TPS2342PFPG4 Packaging: Tray Type: Hot Plug Controller Features: Latched Fault, Thermal Limit, UVLO Applications: PCI, PCI-X Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 12 Current - Output (Max): 100mA, 375mA, 500mA Programmable Features: Current Limit, Slew Rate Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-HTQFP (12x12) Supply Voltage - Operating: 1.5V, 3.3V, 5V, ±12V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213322-TPS2342PFPG4 Packaging: Tray Type: Hot Plug Controller Features: Latched Fault, Thermal Limit, UVLO Applications: PCI, PCI-X Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 12 Current - Output (Max): 100mA, 375mA, 500mA Programmable Features: Current Limit, Slew Rate Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-HTQFP (12x12) Supply Voltage - Operating: 1.5V, 3.3V, 5V, ±12V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2342PFPG4 - 213322-TPS2342PFPG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2342PFPG4
213322-TPS2342PFPG4
PMIC - PMIC - Hot Swap Controllers - TPS2342PFPG4 213322-TPS2342PFPG4
Manufacturer: Texas Instruments Win Source Part Number: 213322-TPS2342PFPG4 Packaging: Tray Type: Hot Plug Controller Features: Latched Fault, Thermal Limit, UVLO Applications: PCI, PCI-X Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 12 Current - Output (Max): 100mA, 375mA, 500mA Programmable Features: Current Limit, Slew Rate Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-HTQFP (12x12) Supply Voltage - Operating: 1.5V, 3.3V, 5V, ±12V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213322-TPS2342PFPG4
Packaging: Tray
Type: Hot Plug Controller
Features: Latched Fault, Thermal Limit, UVLO
Applications: PCI, PCI-X
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 12
Current - Output (Max): 100mA, 375mA, 500mA
Programmable Features: Current Limit, Slew Rate
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTQFP (12x12)
Supply Voltage - Operating: 1.5V, 3.3V, 5V, ±12V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 213322-TPS2342PFPG4
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2342PFPG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901816 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details