Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2342PFP TPS2342PFP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272231-TPS2342PFP Packaging: Tray Type: Hot Plug Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, Thermal Limit, UVLO Package: 80-TQFP Exposed Pad Applications: PCI, PCI-X Mounting: SMD Operating Supply Voltage: 1.5V, 3.3V, 5V, ±12V Internal Switch(s): Both Number of Channels: 12 Part Status: Obsolete(EOL) Programmable Features: Current Limit, Slew Rate Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 80-HTQFP (12x12) Current - Output (Maximum): 100mA, 375mA, 500mA Alternative Parts (Cross-Reference): TPS2342PFPR; TPS2342PFP; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272231-TPS2342PFP Packaging: Tray Type: Hot Plug Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, Thermal Limit, UVLO Package: 80-TQFP Exposed Pad Applications: PCI, PCI-X Mounting: SMD Operating Supply Voltage: 1.5V, 3.3V, 5V, ±12V Internal Switch(s): Both Number of Channels: 12 Part Status: Obsolete(EOL) Programmable Features: Current Limit, Slew Rate Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 80-HTQFP (12x12) Current - Output (Maximum): 100mA, 375mA, 500mA Alternative Parts (Cross-Reference): TPS2342PFPR; TPS2342PFP; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2342PFP - 1272231-TPS2342PFP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2342PFP
1272231-TPS2342PFP
PMIC - PMIC - Hot Swap Controllers - TPS2342PFP 1272231-TPS2342PFP
Manufacturer: Texas Instruments Win Source Part Number: 1272231-TPS2342PFP Packaging: Tray Type: Hot Plug Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, Thermal Limit, UVLO Package: 80-TQFP Exposed Pad Applications: PCI, PCI-X Mounting: SMD Operating Supply Voltage: 1.5V, 3.3V, 5V, ±12V Internal Switch(s): Both Number of Channels: 12 Part Status: Obsolete(EOL) Programmable Features: Current Limit, Slew Rate Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 80-HTQFP (12x12) Current - Output (Maximum): 100mA, 375mA, 500mA Alternative Parts (Cross-Reference): TPS2342PFPR; TPS2342PFP; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272231-TPS2342PFP
Packaging: Tray
Type: Hot Plug Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault, Thermal Limit, UVLO
Package: 80-TQFP Exposed Pad
Applications: PCI, PCI-X
Mounting: SMD
Operating Supply Voltage: 1.5V, 3.3V, 5V, ±12V
Internal Switch(s): Both
Number of Channels: 12
Part Status: Obsolete(EOL)
Programmable Features: Current Limit, Slew Rate
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 80-HTQFP (12x12)
Current - Output (Maximum): 100mA, 375mA, 500mA
Alternative Parts (Cross-Reference): TPS2342PFPR; TPS2342PFP;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1272231-TPS2342PFP
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2342PFP
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220333 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers