Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2340APFPR TPS2340APFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900717-TPS2340APFPR Operating Temperature Range: -40°C ~ 85°C Features: Hot Plug Controller 5 Channel PCI, PCI-X 80-HTQFP (12x12) Package: Reel - TR Package: 80-TQFP Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: TPS234 Categories: Integrated Circuits (ICs) Case / Package: 80-HTQFP (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS2340APFPRG4, TPS2340APFPRG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900717-TPS2340APFPR Operating Temperature Range: -40°C ~ 85°C Features: Hot Plug Controller 5 Channel PCI, PCI-X 80-HTQFP (12x12) Package: Reel - TR Package: 80-TQFP Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: TPS234 Categories: Integrated Circuits (ICs) Case / Package: 80-HTQFP (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS2340APFPRG4, TPS2340APFPRG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2340APFPR - 900717-TPS2340APFPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2340APFPR
900717-TPS2340APFPR
PMIC - PMIC - Hot Swap Controllers - TPS2340APFPR 900717-TPS2340APFPR
Manufacturer: Texas Instruments Win Source Part Number: 900717-TPS2340APFPR Operating Temperature Range: -40°C ~ 85°C Features: Hot Plug Controller 5 Channel PCI, PCI-X 80-HTQFP (12x12) Package: Reel - TR Package: 80-TQFP Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: TPS234 Categories: Integrated Circuits (ICs) Case / Package: 80-HTQFP (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS2340APFPRG4, TPS2340APFPRG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900717-TPS2340APFPR
Operating Temperature Range: -40°C ~ 85°C
Features: Hot Plug Controller 5 Channel PCI, PCI-X 80-HTQFP (12x12)
Package: Reel - TR
Package: 80-TQFP Exposed Pad
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: TPS234
Categories: Integrated Circuits (ICs)
Case / Package: 80-HTQFP (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS2340APFPRG4, TPS2340APFPRG4-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 900717-TPS2340APFPR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2340APFPR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228522 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details