Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2306DW TPS2306DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272230-TPS2306DW Packaging: Tube Type: Hot Swap Controller, Sequencer Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, UVLO Package: 16-SOIC (0.295", 7.50mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.75 V ~ 13.6 V Internal Switch(s): No Number of Channels: 2 Part Status: Obsolete(EOL) Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: CPUMP, CT, DOWN1, DOWN2, ENBL, FAULT, IMAX1, IMAX2, IREF, UP1, UP2 Family Name: TPS2306 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): HIP1013CBZA; HIP1011DCAZ; HIP1011ECAZ; Introduction Date: April 01, 2001 ECCN: EAR99 Country of Origin: Malaysia ,Mexico ,Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272230-TPS2306DW Packaging: Tube Type: Hot Swap Controller, Sequencer Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, UVLO Package: 16-SOIC (0.295", 7.50mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.75 V ~ 13.6 V Internal Switch(s): No Number of Channels: 2 Part Status: Obsolete(EOL) Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: CPUMP, CT, DOWN1, DOWN2, ENBL, FAULT, IMAX1, IMAX2, IREF, UP1, UP2 Family Name: TPS2306 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): HIP1013CBZA; HIP1011DCAZ; HIP1011ECAZ; Introduction Date: April 01, 2001 ECCN: EAR99 Country of Origin: Malaysia ,Mexico ,Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2306DW - 1272230-TPS2306DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2306DW
1272230-TPS2306DW
PMIC - PMIC - Hot Swap Controllers - TPS2306DW 1272230-TPS2306DW
Manufacturer: Texas Instruments Win Source Part Number: 1272230-TPS2306DW Packaging: Tube Type: Hot Swap Controller, Sequencer Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, UVLO Package: 16-SOIC (0.295", 7.50mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.75 V ~ 13.6 V Internal Switch(s): No Number of Channels: 2 Part Status: Obsolete(EOL) Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: CPUMP, CT, DOWN1, DOWN2, ENBL, FAULT, IMAX1, IMAX2, IREF, UP1, UP2 Family Name: TPS2306 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): HIP1013CBZA; HIP1011DCAZ; HIP1011ECAZ; Introduction Date: April 01, 2001 ECCN: EAR99 Country of Origin: Malaysia ,Mexico ,Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272230-TPS2306DW
Packaging: Tube
Type: Hot Swap Controller, Sequencer
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault, UVLO
Package: 16-SOIC (0.295", 7.50mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.75 V ~ 13.6 V
Internal Switch(s): No
Number of Channels: 2
Part Status: Obsolete(EOL)
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Feature Pins: CPUMP, CT, DOWN1, DOWN2, ENBL, FAULT, IMAX1, IMAX2, IREF, UP1, UP2
Family Name: TPS2306
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): HIP1013CBZA; HIP1011DCAZ; HIP1011ECAZ;
Introduction Date: April 01, 2001
ECCN: EAR99
Country of Origin: Malaysia ,Mexico ,Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1272230-TPS2306DW
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2306DW
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1896863 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details