Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22994RUKT TPS22994RUKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111444-TPS22994RUKT Features: Slew Rate Controlled Output Type: N-Channel Switch Type: General Purpose Number of Outputs: 4 Current - Output (Max): 1A Voltage - Load: 1 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111444-TPS22994RUKT Features: Slew Rate Controlled Output Type: N-Channel Switch Type: General Purpose Number of Outputs: 4 Current - Output (Max): 1A Voltage - Load: 1 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22994RUKT
TPS22994RUKT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22994RUKT TPS22994RUKT
Manufacturer: Texas Instruments Win Source Part Number: 1111444-TPS22994RUKT Features: Slew Rate Controlled Output Type: N-Channel Switch Type: General Purpose Number of Outputs: 4 Current - Output (Max): 1A Voltage - Load: 1 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111444-TPS22994RUKT
Features: Slew Rate Controlled
Output Type: N-Channel
Switch Type: General Purpose
Number of Outputs: 4
Current - Output (Max): 1A
Voltage - Load: 1 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22994RUKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22994RUKT
PMIC - Power Distribution Switches, Load Drivers TPS22994RUKT
IC PWR SWITCH N-CHAN 1:1 20WQFN

IC PWR SWITCH N-CHAN 1:1 20WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22994RUKT TPS22994RUKT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22994RUKT PMIC - Power Distribution Switches, Load Drivers
Voltage 1 V to 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Passive distribution box - 757-145 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details