Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TPS22992SRXNR

Description
Win Source Part Number: 1352589-TPS22992SRXN R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Slew Rate Controlled Package / Case: 8-WFQFN Supplier Device Package: 8-WQFN-HR (1.25x1.25) Base Product Number: TPS22992 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Current - Output (Max): 6A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 1.5V ~ 5.5V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature Interface: On/Off Switch Type: General Purpose Voltage - Load: 1V ~ 5.5V Rds On (Typ): 8.7mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1352589-TPS22992SRXN R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Slew Rate Controlled Package / Case: 8-WFQFN Supplier Device Package: 8-WQFN-HR (1.25x1.25) Base Product Number: TPS22992 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Current - Output (Max): 6A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 1.5V ~ 5.5V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature Interface: On/Off Switch Type: General Purpose Voltage - Load: 1V ~ 5.5V Rds On (Typ): 8.7mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1352589-TPS22992SRXNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1352589-TPS22992SRXNR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1352589-TPS22992SRXNR
Win Source Part Number: 1352589-TPS22992SRXN R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Slew Rate Controlled Package / Case: 8-WFQFN Supplier Device Package: 8-WQFN-HR (1.25x1.25) Base Product Number: TPS22992 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Current - Output (Max): 6A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 1.5V ~ 5.5V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature Interface: On/Off Switch Type: General Purpose Voltage - Load: 1V ~ 5.5V Rds On (Typ): 8.7mOhm

Win Source Part Number: 1352589-TPS22992SRXNR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Features: Slew Rate Controlled
Package / Case: 8-WFQFN
Supplier Device Package: 8-WQFN-HR (1.25x1.25)
Base Product Number: TPS22992
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Current - Output (Max): 6A
Output Type: N-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): 1.5V ~ 5.5V
Number of Outputs: 1
Input Type: Non-Inverting
Fault Protection: Current Limiting (Fixed), Over Temperature
Interface: On/Off
Switch Type: General Purpose
Voltage - Load: 1V ~ 5.5V
Rds On (Typ): 8.7mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1352589-TPS22992SRXNR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage (VS) 1.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz SP14T Antenna Switch Module - RF1498 - Qorvo
Specs
Switch Type SP14T
Package Type Laminate Module
View Details
Bilateral switch - 74LVC2G66DC/G470H - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BM - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers
 - IH5143MJE/883B - Rochester Electronics
Specs
Logic Family CMOS
Package Type DIP; CDIP; CDIP
View Details
3 suppliers