Texas Instruments Standard Linear and Logic Power Load Switch, 5.5V, Wson-10; Power Load Switch Type Texas Instruments TPS22990DMLT .

Description
POWER LOAD SWITCH, 5.5V, WSON-10; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:10A; On State Resistance:0.0039ohm ; Distribution Switch Case Style:WSON; No. of Pins:10Pins; Thermal Protection:Yes RoHS Compliant: Yes
Description
POWER LOAD SWITCH, 5.5V, WSON-10; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:10A; On State Resistance:0.0039ohm ; Distribution Switch Case Style:WSON; No. of Pins:10Pins; Thermal Protection:Yes RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch, 5.5V, Wson-10; Power Load Switch Type Texas Instruments - 96Y9796 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Wson-10; Power Load Switch Type Texas Instruments
96Y9796
Power Load Switch, 5.5V, Wson-10; Power Load Switch Type Texas Instruments 96Y9796
POWER LOAD SWITCH, 5.5V, WSON-10; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:10A; On State Resistance:0.0039ohm ; Distribution Switch Case Style:WSON; No. of Pins:10Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, WSON-10; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:10A; On State Resistance:0.0039ohm; Distribution Switch Case Style:WSON; No. of Pins:10Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 96Y9796
Product Name Power Load Switch, 5.5V, Wson-10; Power Load Switch Type Texas Instruments
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details