Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22990DMLT TPS22990DMLT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111442-TPS22990DMLT Packaging: Reel - TR Features: Load Discharge, Power Good, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 10A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 3.9 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 10-WSON (3x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111442-TPS22990DMLT Packaging: Reel - TR Features: Load Discharge, Power Good, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 10A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 3.9 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 10-WSON (3x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22990DMLT
TPS22990DMLT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22990DMLT TPS22990DMLT
Manufacturer: Texas Instruments Win Source Part Number: 1111442-TPS22990DMLT Packaging: Reel - TR Features: Load Discharge, Power Good, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 10A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 3.9 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 10-WSON (3x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111442-TPS22990DMLT
Packaging: Reel - TR
Features: Load Discharge, Power Good, Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Load: 2.5 V to 5.5 V
Rds On (Typ): 3.9 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 10-WSON (3x2)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22990DMLT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22990DMLT
PMIC - Power Distribution Switches, Load Drivers TPS22990DMLT
IC PWR SWITCH N-CHAN 1:1 10WSON

IC PWR SWITCH N-CHAN 1:1 10WSON

Supplier's Site Datasheet
Power Load Switch, 5.5V, Wson-10; Power Load Switch Type Texas Instruments - 29AH8087 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Wson-10; Power Load Switch Type Texas Instruments
29AH8087
Power Load Switch, 5.5V, Wson-10; Power Load Switch Type Texas Instruments 29AH8087
POWER LOAD SWITCH, 5.5V, WSON-10; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:10A; On State Resistance:0.0039ohm ; Distribution Switch Case Style:WSON; No. of Pins:10Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, WSON-10; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:10A; On State Resistance:0.0039ohm; Distribution Switch Case Style:WSON; No. of Pins:10Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22990DMLT TPS22990DMLT 29AH8087
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22990DMLT PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 5.5V, Wson-10; Power Load Switch Type Texas Instruments
Voltage 2.5 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Battery Distribution Units - 2819050-2 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2877892 - RS Components, Ltd.
Specs
Number of Outlets 8
Outlets IEC; IEC C13
View Details