Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TPS22971YZPT

Description
Win Source Part Number: 1100875-TPS22971YZPT Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Power Good Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 0.65V ~ 3.6V Rds On (Typ): 6.7mOhm Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS22971YZPTCT,T PS22971YZPT-ND,296-T PS22971YZPTDKR,296-T PS22971YZPTTR Base Product Number: TPS22971
Request a Quote Datasheet
Description
Win Source Part Number: 1100875-TPS22971YZPT Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Power Good Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 0.65V ~ 3.6V Rds On (Typ): 6.7mOhm Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS22971YZPTCT,T PS22971YZPT-ND,296-T PS22971YZPTDKR,296-T PS22971YZPTTR Base Product Number: TPS22971
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1100875-TPS22971YZPT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1100875-TPS22971YZPT
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1100875-TPS22971YZPT
Win Source Part Number: 1100875-TPS22971YZPT Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Power Good Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 0.65V ~ 3.6V Rds On (Typ): 6.7mOhm Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS22971YZPTCT,T PS22971YZPT-ND,296-T PS22971YZPTDKR,296-T PS22971YZPTTR Base Product Number: TPS22971

Win Source Part Number: 1100875-TPS22971YZPT
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Power Good
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 3A
Output Configuration: High Side
Voltage - Load: 0.65V ~ 3.6V
Rds On (Typ): 6.7mOhm
Package / Case: 8-XFBGA, DSBGA
Supplier Device Package: 8-DSBGA
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS22971YZPTCT,TPS22971YZPT-ND,296-TPS22971YZPTDKR,296-TPS22971YZPTTR
Base Product Number: TPS22971

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1100875-TPS22971YZPT
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897788 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Push Pull
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers