Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22949ADRGR TPS22949ADRGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 055487-TPS22949ADRGR Packaging: Reel - TR Features: Auto Restart, Load Discharge Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 100mA Voltage - Load: 1.62 V to 4.5 V Rds On (Typ): 400 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNS7NV04PTR-E; BTS3125TFATMA1; NCV8402ADDR2G; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055487-TPS22949ADRGR Packaging: Reel - TR Features: Auto Restart, Load Discharge Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 100mA Voltage - Load: 1.62 V to 4.5 V Rds On (Typ): 400 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNS7NV04PTR-E; BTS3125TFATMA1; NCV8402ADDR2G; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22949ADRGR
TPS22949ADRGR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22949ADRGR TPS22949ADRGR
Manufacturer: Texas Instruments Win Source Part Number: 055487-TPS22949ADRGR Packaging: Reel - TR Features: Auto Restart, Load Discharge Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 100mA Voltage - Load: 1.62 V to 4.5 V Rds On (Typ): 400 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNS7NV04PTR-E; BTS3125TFATMA1; NCV8402ADDR2G; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055487-TPS22949ADRGR
Packaging: Reel - TR
Features: Auto Restart, Load Discharge
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 2
Current - Output (Max): 100mA
Voltage - Load: 1.62 V to 4.5 V
Rds On (Typ): 400 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VNS7NV04PTR-E; BTS3125TFATMA1; NCV8402ADDR2G;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22949ADRGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22949ADRGR
PMIC - Power Distribution Switches, Load Drivers TPS22949ADRGR
IC PWR SWITCH P-CHAN 1:1 8SON

IC PWR SWITCH P-CHAN 1:1 8SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22949ADRGR TPS22949ADRGR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22949ADRGR PMIC - Power Distribution Switches, Load Drivers
Voltage 1.62 V to 4.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 753-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details